Zilog Single FETs, MOSFETs IXTR200N10P

Description
N-Channel 100V 120A (Tc) 300W (Tc) Through Hole ISOPLUS247™
Request a Quote Datasheet
Description
N-Channel 100V 120A (Tc) 300W (Tc) Through Hole ISOPLUS247™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTR200N10P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTR200N10P-ND
Single FETs, MOSFETs IXTR200N10P-ND
N-Channel 100V 120A (Tc) 300W (Tc) Through Hole ISOPLUS247™

N-Channel 100V 120A (Tc) 300W (Tc) Through Hole ISOPLUS247™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346734-IXTR200N10P - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346734-IXTR200N10P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346734-IXTR200N10P
Win Source Part Number: 1346734-IXTR200N10P Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Polar Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Power Dissipation (Max): 300W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: ISOPLUS247™ Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTR200 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 120A (Tc) Rds On (Max) @ Id, Vgs: 8mOhm @ 60A, 10V Vgs(th) (Max) @ Id: 5V @ 500µA Gate Charge (Qg) (Max) @ Vgs: 235 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7600 pF @ 25 V

Win Source Part Number: 1346734-IXTR200N10P
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Polar
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Power Dissipation (Max): 300W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: ISOPLUS247™
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTR200
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 120A (Tc)
Rds On (Max) @ Id, Vgs: 8mOhm @ 60A, 10V
Vgs(th) (Max) @ Id: 5V @ 500µA
Gate Charge (Qg) (Max) @ Vgs: 235 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7600 pF @ 25 V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 133 Amps 100V 0.008 Rds

MOSFET 133 Amps 100V 0.008 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTR200N10P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTR200N10P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTR200N10P
MOSFET N-CH 100V 120A ISOPLUS247

MOSFET N-CH 100V 120A ISOPLUS247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTR200N10P-ND 1346734-IXTR200N10P IXTR200N10P IXTR200N10P
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data