Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs IXTR140P10T

Description
Win Source Part Number: 1346752-IXTR140P10T Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: TrenchP™ Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 100 V Power Dissipation (Max): 270W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: ISOPLUS247™ Vgs (Max): ±15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTR140 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 110A (Tc) Rds On (Max) @ Id, Vgs: 13mOhm @ 70A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 400 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 31400 pF @ 25 V
Request a Quote Datasheet
Description
Win Source Part Number: 1346752-IXTR140P10T Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: TrenchP™ Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 100 V Power Dissipation (Max): 270W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: ISOPLUS247™ Vgs (Max): ±15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTR140 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 110A (Tc) Rds On (Max) @ Id, Vgs: 13mOhm @ 70A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 400 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 31400 pF @ 25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346752-IXTR140P10T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346752-IXTR140P10T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346752-IXTR140P10T
Win Source Part Number: 1346752-IXTR140P10T Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: TrenchP™ Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 100 V Power Dissipation (Max): 270W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: ISOPLUS247™ Vgs (Max): ±15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTR140 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 110A (Tc) Rds On (Max) @ Id, Vgs: 13mOhm @ 70A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 400 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 31400 pF @ 25 V

Win Source Part Number: 1346752-IXTR140P10T
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: TrenchP™
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 100 V
Power Dissipation (Max): 270W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: ISOPLUS247™
Vgs (Max): ±15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTR140
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 110A (Tc)
Rds On (Max) @ Id, Vgs: 13mOhm @ 70A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 400 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 31400 pF @ 25 V

Buy Now Datasheet
Single FETs, MOSFETs - IXTR140P10T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTR140P10T-ND
Single FETs, MOSFETs IXTR140P10T-ND
P-Channel 100V 110A (Tc) 270W (Tc) Through Hole ISOPLUS247™

P-Channel 100V 110A (Tc) 270W (Tc) Through Hole ISOPLUS247™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTR140P10T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTR140P10T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTR140P10T
MOSFET P-CH 100V 110A ISOPLUS247

MOSFET P-CH 100V 110A ISOPLUS247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET TrenchP Channel Power MOSFETs

MOSFET TrenchP Channel Power MOSFETs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1346752-IXTR140P10T IXTR140P10T-ND IXTR140P10T IXTR140P10T
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
IGBT Modules - 448-2ED300C17SROHSBPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Module
View Details
2 suppliers