Zilog Single FETs, MOSFETs IXTR120P20T

Description
P-Channel 200V 90A (Tc) 595W (Tc) Through Hole ISOPLUS247™
Request a Quote Datasheet
Description
P-Channel 200V 90A (Tc) 595W (Tc) Through Hole ISOPLUS247™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTR120P20T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTR120P20T-ND
Single FETs, MOSFETs IXTR120P20T-ND
P-Channel 200V 90A (Tc) 595W (Tc) Through Hole ISOPLUS247™

P-Channel 200V 90A (Tc) 595W (Tc) Through Hole ISOPLUS247™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1340743-IXTR120P20T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1340743-IXTR120P20T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1340743-IXTR120P20T
Win Source Part Number: 1340743-IXTR120P20T Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: TrenchP™ Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 200 V Power Dissipation (Max): 595W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: ISOPLUS247™ Vgs (Max): ±15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTR120 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 90A (Tc) Rds On (Max) @ Id, Vgs: 32mOhm @ 60A, 10V Vgs(th) (Max) @ Id: 4.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 740 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 73000 pF @ 25 V

Win Source Part Number: 1340743-IXTR120P20T
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: TrenchP™
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 200 V
Power Dissipation (Max): 595W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: ISOPLUS247™
Vgs (Max): ±15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTR120
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 90A (Tc)
Rds On (Max) @ Id, Vgs: 32mOhm @ 60A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 740 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 73000 pF @ 25 V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTR120P20T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTR120P20T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTR120P20T
MOSFET P-CH 200V 90A ISOPLUS247

MOSFET P-CH 200V 90A ISOPLUS247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET TrenchP Power MOSFET

MOSFET TrenchP Power MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTR120P20T-ND 1340743-IXTR120P20T IXTR120P20T IXTR120P20T
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

1.2 - 1.4 GHz, 750 Watt, 65 Volt, GaN on SiC RF Transistor - QPD1028 - Qorvo
Specs
Transistor Technology / Material 1.2 - 1.4 GHz, 750 Watt, 65 Volt, GaN on SiC RF Transistor
Transistor Grade / Operating Range Military
Package Type NI-780
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRFS3006-7P - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 60 volts
View Details
6 suppliers