Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ96N25T IXTQ96N25T

Description
Manufacturer: IXYS Win Source Part Number: 1049953-IXTQ96N25T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 625W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3P Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 96A (Tc) Gate-Source Threshold Voltage: 5V @ 1mA Max Gate Charge: 114nC @ 10V Max Input Capacitance: 6100pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 29 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049953-IXTQ96N25T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 625W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3P Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 96A (Tc) Gate-Source Threshold Voltage: 5V @ 1mA Max Gate Charge: 114nC @ 10V Max Input Capacitance: 6100pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 29 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ96N25T - 1049953-IXTQ96N25T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ96N25T
1049953-IXTQ96N25T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ96N25T 1049953-IXTQ96N25T
Manufacturer: IXYS Win Source Part Number: 1049953-IXTQ96N25T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 625W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3P Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 96A (Tc) Gate-Source Threshold Voltage: 5V @ 1mA Max Gate Charge: 114nC @ 10V Max Input Capacitance: 6100pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 29 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049953-IXTQ96N25T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 625W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3P
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 96A (Tc)
Gate-Source Threshold Voltage: 5V @ 1mA
Max Gate Charge: 114nC @ 10V
Max Input Capacitance: 6100pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 29 mOhm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IXTQ96N25T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTQ96N25T-ND
Single FETs, MOSFETs IXTQ96N25T-ND
N-Channel 250V 96A (Tc) 625W (Tc) Through Hole TO-3P

N-Channel 250V 96A (Tc) 625W (Tc) Through Hole TO-3P

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 96 Amps 250V 36 Rds

MOSFET 96 Amps 250V 36 Rds

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTQ96N25T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTQ96N25T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTQ96N25T
MOSFET N-CH 250V 96A TO3P

MOSFET N-CH 250V 96A TO3P

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1049953-IXTQ96N25T IXTQ96N25T-ND IXTQ96N25T IXTQ96N25T
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ96N25T Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 250 volts
PD 625000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

150V 21A MOSFET Transistor - 278-AUIRF3315STRL - ERSAELECTRONICS PTE. LTD.
Specs
PD 3800 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor - TGF2929-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor
Package Type NI-360
Power Gain 14 dB
View Details