Manufacturer: IXYS
Win Source Part Number: 1049951-IXTQ96N15P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 480W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-3P
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 96A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 3500pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 24 mOhm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
N-Channel 150V 96A (Tc) 480W (Tc) Through Hole TO-3P
MOSFET N-CH 150V 96A TO3P
MOSFET N-CH 150V 96A TO-3P
MOSFET N-CH 150V 96A TO3P
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1049951-IXTQ96N15P | IXTQ96N15P-ND | IXTQ96N15P | IXTQ96N15P | 401-IXTQ96N15P | IXTQ96N15P |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ96N15P | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-CH 150V 96A TO-3P | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 150 volts | 150 volts | 150 volts | |||
| PD | 480000 milliwatts | 480000 milliwatts | 480000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | TO-3; SOT3; TO-3P | TO-3; TO-3P-3, SC-65-3 | TO-3P-3, SC-65-3 | TO-3; TO-3P-3, SC-65-3 |