IXYS Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ86N25T IXTQ86N25T

Description
Manufacturer: IXYS Win Source Part Number: 876146-IXTQ86N25T Features: 250 V Package: Tube Family Name: IXTQ86 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 30 Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 876146-IXTQ86N25T Features: 250 V Package: Tube Family Name: IXTQ86 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 30 Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ86N25T - 876146-IXTQ86N25T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ86N25T
876146-IXTQ86N25T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ86N25T 876146-IXTQ86N25T
Manufacturer: IXYS Win Source Part Number: 876146-IXTQ86N25T Features: 250 V Package: Tube Family Name: IXTQ86 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 30 Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 876146-IXTQ86N25T
Features: 250 V
Package: Tube
Family Name: IXTQ86
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 30
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now
Single FETs, MOSFETs - 238-IXTQ86N25T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTQ86N25T-ND
Single FETs, MOSFETs 238-IXTQ86N25T-ND
N-Channel 250V 86A (Tc) 540W (Ta) Through Hole TO-3P

N-Channel 250V 86A (Tc) 540W (Ta) Through Hole TO-3P

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET DISCMSFT NCHTRENCHGATE-GEN1

MOSFET DISCMSFT NCHTRENCHGATE-GEN1

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTQ86N25T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTQ86N25T
MOSFET N-CH 250V 86A TO3P

MOSFET N-CH 250V 86A TO3P

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 876146-IXTQ86N25T 238-IXTQ86N25T-ND IXTQ86N25T IXTQ86N25T
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ86N25T Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 TO-3; TO-3P-3, SC-65-3 TO-3P-3, SC-65-3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details