Zilog Single FETs, MOSFETs IXTQ86N20T

Description
N-Channel 200V 86A (Tc) 480W (Tc) Through Hole TO-3P
Request a Quote Datasheet
Description
N-Channel 200V 86A (Tc) 480W (Tc) Through Hole TO-3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTQ86N20T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTQ86N20T-ND
Single FETs, MOSFETs IXTQ86N20T-ND
N-Channel 200V 86A (Tc) 480W (Tc) Through Hole TO-3P

N-Channel 200V 86A (Tc) 480W (Tc) Through Hole TO-3P

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ86N20T - 1049948-IXTQ86N20T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ86N20T
1049948-IXTQ86N20T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ86N20T 1049948-IXTQ86N20T
Manufacturer: IXYS Win Source Part Number: 1049948-IXTQ86N20T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 480W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-3P Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 86A (Tc) Gate-Source Threshold Voltage: 5V @ 1mA Max Gate Charge: 90nC @ 10V Max Input Capacitance: 4500pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 29 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Quantity per package: 30

Manufacturer: IXYS
Win Source Part Number: 1049948-IXTQ86N20T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 480W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-3P
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 86A (Tc)
Gate-Source Threshold Voltage: 5V @ 1mA
Max Gate Charge: 90nC @ 10V
Max Input Capacitance: 4500pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 29 mOhm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Quantity per package: 30

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTQ86N20T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTQ86N20T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTQ86N20T
MOSFET N-CH 200V 86A TO3P

MOSFET N-CH 200V 86A TO3P

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 86 Amps 200V 29 Rds

MOSFET 86 Amps 200V 29 Rds

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTQ86N20T-ND 1049948-IXTQ86N20T IXTQ86N20T IXTQ86N20T
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ86N20T Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-3; TO-3P-3, SC-65-3 TO-3; SOT3; TO-3P TO-3P-3, SC-65-3
V(BR)DSS 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details