IXYS Integrated Circuits Division Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTQ72N30T

Description
MOSFET N-CH 300V 72A TO3P
Description
MOSFET N-CH 300V 72A TO3P

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTQ72N30T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTQ72N30T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTQ72N30T
MOSFET N-CH 300V 72A TO3P

MOSFET N-CH 300V 72A TO3P

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 72 Amps 300V 52 Rds

MOSFET 72 Amps 300V 52 Rds

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTQ72N30T IXTQ72N30T
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Packing Method Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-3250TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric MQ
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details