Zilog Single FETs, MOSFETs IXTQ64N25P

Description
N-Channel 250V 64A (Tc) 400W (Tc) Through Hole TO-3P
Request a Quote Datasheet
Description
N-Channel 250V 64A (Tc) 400W (Tc) Through Hole TO-3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTQ64N25P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTQ64N25P-ND
Single FETs, MOSFETs IXTQ64N25P-ND
N-Channel 250V 64A (Tc) 400W (Tc) Through Hole TO-3P

N-Channel 250V 64A (Tc) 400W (Tc) Through Hole TO-3P

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ64N25P - 1049940-IXTQ64N25P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ64N25P
1049940-IXTQ64N25P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ64N25P 1049940-IXTQ64N25P
Manufacturer: IXYS Win Source Part Number: 1049940-IXTQ64N25P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 400W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3P Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 64A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 105nC @ 10V Max Input Capacitance: 3450pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 49 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049940-IXTQ64N25P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 400W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3P
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 64A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 105nC @ 10V
Max Input Capacitance: 3450pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 49 mOhm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTQ64N25P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTQ64N25P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTQ64N25P
MOSFET N-CH 250V 64A TO3P

MOSFET N-CH 250V 64A TO3P

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 64 Amps 250V 0.049 Rds

MOSFET 64 Amps 250V 0.049 Rds

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTQ64N25P-ND 1049940-IXTQ64N25P IXTQ64N25P IXTQ64N25P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ64N25P Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-3; TO-3P-3, SC-65-3 TO-3; SOT3; TO-3P TO-3P-3, SC-65-3
V(BR)DSS 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged (Earless)
Power Gain 18.1 dB
View Details
2 suppliers
Single FETs, MOSFETs - AUIRF5210S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details