Manufacturer: IXYS
Win Source Part Number: 777663-IXTQ470P2
Series: PolarP2
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-3P-3, SC-65-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 42A (Tc)
Family Name: IXTQ470P2
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-3P
Channel Type Type: N
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 4.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 88nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 5400pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 830W (Tc)
Rds On (Maximum) @ Id, Vgs: 145 mOhm @ 500mA, 10V
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
N-Channel 500V 42A (Tc) 830W (Tc) Through Hole TO-3P
MOSFET N-CH 500V 42A TO3P Product overview: IXTQ470P2 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTQ470P2 can be used for catalog matching and distributor lookup.
MOSFET N-CH 500V 42A TO3P
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 777663-IXTQ470P2 | IXTQ470P2-ND | 278-IXTQ470P2 | IXTQ470P2 | IXTQ470P2 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ470P2 | Single FETs, MOSFETs | 500V 42A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 830000 milliwatts | 830 milliwatts |