Win Source Part Number: 1355080-IXTQ26P20P
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: IXYS
Series: PolarP™
Package: Tube
Product Status: Active
Package / Case: TO-3P-3, SC-65-3
Supplier Device Package: TO-3P
Base Product Number: IXTQ26
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 26A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 170mOhm @ 13A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 56 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 2740 pF @ 25 V
Power Dissipation (Max): 300W (Tc)
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
P-Channel 200V 26A (Tc) 300W (Tc) Through Hole TO-3P
MOSFET -26.0 Amps -200V 0.170 Rds
MOSFET P-CH 200V 26A TO3P
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1355080-IXTQ26P20P | 238-IXTQ26P20P-ND | IXTQ26P20P | IXTQ26P20P |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel |