Zilog Single FETs, MOSFETs IXTQ26N60P

Description
N-Channel 600V 26A (Tc) 460W (Tc) Through Hole TO-3P
Request a Quote Datasheet
Description
N-Channel 600V 26A (Tc) 460W (Tc) Through Hole TO-3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTQ26N60P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTQ26N60P-ND
Single FETs, MOSFETs IXTQ26N60P-ND
N-Channel 600V 26A (Tc) 460W (Tc) Through Hole TO-3P

N-Channel 600V 26A (Tc) 460W (Tc) Through Hole TO-3P

Buy Now Datasheet
Singapore, Singapore
600V 26A MOSFET Transistor
278-IXTQ26N60P
600V 26A MOSFET Transistor 278-IXTQ26N60P
MOSFET N-CH 600V 26A TO3P Product overview: IXTQ26N60P from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 26A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTQ26N60P can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 26A TO3P Product overview: IXTQ26N60P from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 26A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTQ26N60P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ26N60P - 1049927-IXTQ26N60P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ26N60P
1049927-IXTQ26N60P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ26N60P 1049927-IXTQ26N60P
Manufacturer: IXYS Win Source Part Number: 1049927-IXTQ26N60P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 460W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3P Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 26A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 72nC @ 10V Max Input Capacitance: 4150pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 270 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049927-IXTQ26N60P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 460W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3P
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 26A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 72nC @ 10V
Max Input Capacitance: 4150pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 270 mOhm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 26.0 Amps 600 V 0.27 Ohm Rds

MOSFET 26.0 Amps 600 V 0.27 Ohm Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTQ26N60P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTQ26N60P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTQ26N60P
MOSFET N-CH 600V 26A TO3P

MOSFET N-CH 600V 26A TO3P

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTQ26N60P-ND 278-IXTQ26N60P 1049927-IXTQ26N60P IXTQ26N60P IXTQ26N60P
Product Name Single FETs, MOSFETs 600V 26A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ26N60P MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-3; TO-3P-3, SC-65-3 Tube TO-3; SOT3; TO-3P TO-3P-3, SC-65-3
MOSFET Operating Mode Enhancement
Transconductance 0.0160 kS
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
100V 57A MOSFET Transistor - 278-94-2503PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tube
Packing Method Tube
View Details
3 suppliers