Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ22N60P IXTQ22N60P

Description
Manufacturer: IXYS Win Source Part Number: 1049926-IXTQ22N60P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 400W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3P Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 22A (Tc) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 62nC @ 10V Max Input Capacitance: 3600pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 350 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): STW13NM60N; SiHG17N60D-E3; IRFP22N60KPBF; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049926-IXTQ22N60P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 400W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3P Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 22A (Tc) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 62nC @ 10V Max Input Capacitance: 3600pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 350 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): STW13NM60N; SiHG17N60D-E3; IRFP22N60KPBF; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ22N60P - 1049926-IXTQ22N60P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ22N60P
1049926-IXTQ22N60P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ22N60P 1049926-IXTQ22N60P
Manufacturer: IXYS Win Source Part Number: 1049926-IXTQ22N60P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 400W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3P Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 22A (Tc) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 62nC @ 10V Max Input Capacitance: 3600pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 350 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): STW13NM60N; SiHG17N60D-E3; IRFP22N60KPBF; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049926-IXTQ22N60P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 400W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3P
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 22A (Tc)
Gate-Source Threshold Voltage: 5.5V @ 250μA
Max Gate Charge: 62nC @ 10V
Max Input Capacitance: 3600pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 350 mOhm @ 11A, 10V
Alternative Parts (Cross-Reference): STW13NM60N; SiHG17N60D-E3; IRFP22N60KPBF;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IXTQ22N60P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTQ22N60P-ND
Single FETs, MOSFETs IXTQ22N60P-ND
N-Channel 600V 22A (Tc) 400W (Tc) Through Hole TO-3P

N-Channel 600V 22A (Tc) 400W (Tc) Through Hole TO-3P

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTQ22N60P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTQ22N60P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTQ22N60P
MOSFET N-CH 600V 22A TO3P

MOSFET N-CH 600V 22A TO3P

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 22.0 Amps 600 V 0.33 Ohm Rds

MOSFET 22.0 Amps 600 V 0.33 Ohm Rds

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1049926-IXTQ22N60P IXTQ22N60P-ND IXTQ22N60P IXTQ22N60P
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ22N60P Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 600 volts
PD 400000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

OEM Souring - 1465641-AIKW75N60CTXKSA1 - Win Source Electronics
Infineon Technologies AG
Specs
Package Type SOT3
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
400 Watt, 50 Volt, 2.7 - 2.9 GHz, GaN RF Power Transistor - QPD1881L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780 (Eared)
Power Gain 21.2 dB
View Details