Manufacturer: IXYS
Win Source Part Number: 1049923-IXTQ200N06P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 714W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-3P
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 200A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 200nC @ 10V
Max Input Capacitance: 5400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 mOhm @ 400A, 15V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 60V 200A TO3P
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1049923-IXTQ200N06P | IXTQ200N06P |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ200N06P | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | |
| V(BR)DSS | 60 volts | |
| PD | 714000 milliwatts |