Littelfuse, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ150N15P IXTQ150N15P

Description
Manufacturer: IXYS Win Source Part Number: 1049916-IXTQ150N15P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 714W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-3P Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 150A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 190nC @ 10V Max Input Capacitance: 5800pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 13 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049916-IXTQ150N15P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 714W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-3P Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 150A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 190nC @ 10V Max Input Capacitance: 5800pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 13 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ150N15P - 1049916-IXTQ150N15P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ150N15P
1049916-IXTQ150N15P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ150N15P 1049916-IXTQ150N15P
Manufacturer: IXYS Win Source Part Number: 1049916-IXTQ150N15P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 714W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-3P Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 150A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 190nC @ 10V Max Input Capacitance: 5800pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 13 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049916-IXTQ150N15P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 714W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-3P
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 150A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 190nC @ 10V
Max Input Capacitance: 5800pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 13 mOhm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 238-IXTQ150N15P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTQ150N15P-ND
Single FETs, MOSFETs 238-IXTQ150N15P-ND
N-Channel 150V 150A (Tc) 714W (Tc) Through Hole TO-3P

N-Channel 150V 150A (Tc) 714W (Tc) Through Hole TO-3P

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTQ150N15P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTQ150N15P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTQ150N15P
MOSFET N-CH 150V 150A TO3P

MOSFET N-CH 150V 150A TO3P

Supplier's Site
Single FETs, MOSFETs - IXTQ150N15P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXTQ150N15P
Single FETs, MOSFETs IXTQ150N15P
MOSFET N-CH 150V 150A TO3P

MOSFET N-CH 150V 150A TO3P

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 150 Amps 150V 0.013 Rds

MOSFET 150 Amps 150V 0.013 Rds

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1049916-IXTQ150N15P 238-IXTQ150N15P-ND IXTQ150N15P IXTQ150N15P IXTQ150N15P
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ150N15P Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 150 volts 150 volts
PD 714000 milliwatts 714000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details
Single FETs, MOSFETs - 448-AIMW120R035M1HXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-3
View Details
6 suppliers