Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ130N10T IXTQ130N10T

Description
Manufacturer: IXYS Win Source Part Number: 040918-IXTQ130N10T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 360W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-3P Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 130A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 104nC @ 10V Max Input Capacitance: 5080pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.1 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 040918-IXTQ130N10T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 360W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-3P Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 130A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 104nC @ 10V Max Input Capacitance: 5080pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.1 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ130N10T - 040918-IXTQ130N10T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ130N10T
040918-IXTQ130N10T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ130N10T 040918-IXTQ130N10T
Manufacturer: IXYS Win Source Part Number: 040918-IXTQ130N10T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 360W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-3P Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 130A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 104nC @ 10V Max Input Capacitance: 5080pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.1 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 040918-IXTQ130N10T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 360W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-3P
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 130A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 104nC @ 10V
Max Input Capacitance: 5080pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.1 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IXTQ130N10T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTQ130N10T-ND
Single FETs, MOSFETs IXTQ130N10T-ND
N-Channel 100V 130A (Tc) 360W (Tc) Through Hole TO-3P

N-Channel 100V 130A (Tc) 360W (Tc) Through Hole TO-3P

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 130 Amps 100V 8.5 Rds

MOSFET 130 Amps 100V 8.5 Rds

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTQ130N10T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTQ130N10T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTQ130N10T
MOSFET N-CH 100V 130A TO3P

MOSFET N-CH 100V 130A TO3P

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 040918-IXTQ130N10T IXTQ130N10T-ND IXTQ130N10T IXTQ130N10T
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ130N10T Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 100 volts
PD 360000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR120ZTRL - 122818-AUIRFR120ZTRL - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 100 volts
PD 35000 milliwatts
View Details
4 suppliers