Zilog 55V 110A MOSFET Transistor IXTQ110N055P

Description
MOSFET N-CH 55V 110A TO3P Product overview: IXTQ110N055P from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTQ110N055P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 55V 110A TO3P Product overview: IXTQ110N055P from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTQ110N055P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 110A MOSFET Transistor
278-IXTQ110N055P
55V 110A MOSFET Transistor 278-IXTQ110N055P
MOSFET N-CH 55V 110A TO3P Product overview: IXTQ110N055P from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTQ110N055P can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 110A TO3P Product overview: IXTQ110N055P from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTQ110N055P can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ110N055P - 1049908-IXTQ110N055P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ110N055P
1049908-IXTQ110N055P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ110N055P 1049908-IXTQ110N055P
Manufacturer: IXYS Win Source Part Number: 1049908-IXTQ110N055P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 390W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-3P Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 110A (Tc) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 76nC @ 10V Max Input Capacitance: 2210pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 13.5 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049908-IXTQ110N055P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 390W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-3P
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 110A (Tc)
Gate-Source Threshold Voltage: 5.5V @ 250μA
Max Gate Charge: 76nC @ 10V
Max Input Capacitance: 2210pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 13.5 mOhm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFET N-CH 55V 110A TO-3P - 401-IXTQ110N055P - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 55V 110A TO-3P
401-IXTQ110N055P
MOSFET N-CH 55V 110A TO-3P 401-IXTQ110N055P
MOSFET N-CH 55V 110A TO-3P

MOSFET N-CH 55V 110A TO-3P

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTQ110N055P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTQ110N055P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTQ110N055P
MOSFET N-CH 55V 110A TO3P

MOSFET N-CH 55V 110A TO3P

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IXTQ110N055P 1049908-IXTQ110N055P 401-IXTQ110N055P IXTQ110N055P
Product Name 55V 110A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ110N055P MOSFET N-CH 55V 110A TO-3P Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 390000 milliwatts 390000 milliwatts 390000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-3; SOT3; TO-3P TO-3P-3, SC-65-3
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube Tube; Tube
Polarity N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

1200V MOSFET Transistor - 278-AIMW120R080M1XKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 150 milliwatts
View Details
6 suppliers
DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers