IXYS Integrated Circuits Division MOSFET IXTQ102N25T

Description
MOSFET 102 Amps 250V 29 Rds
Description
MOSFET 102 Amps 250V 29 Rds

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 102 Amps 250V 29 Rds

MOSFET 102 Amps 250V 29 Rds

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTQ102N25T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTQ102N25T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTQ102N25T
MOSFET N-CH 250V 102A TO3P

MOSFET N-CH 250V 102A TO3P

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTQ102N25T IXTQ102N25T
Product Name MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-3P-3, SC-65-3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details
Specs
Package Type Surface Mount
Packing Method Tube; Tube
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details