IXYS Corporation 200V 102A MOSFET Transistor IXTQ102N20T

Description
MOSFET N-CH 200V 102A TO3P Product overview: IXTQ102N20T from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 102A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 102A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTQ102N20T can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 200V 102A TO3P Product overview: IXTQ102N20T from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 102A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 102A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTQ102N20T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 102A MOSFET Transistor
278-IXTQ102N20T
200V 102A MOSFET Transistor 278-IXTQ102N20T
MOSFET N-CH 200V 102A TO3P Product overview: IXTQ102N20T from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 102A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 102A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTQ102N20T can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 102A TO3P Product overview: IXTQ102N20T from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 102A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 102A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTQ102N20T can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ102N20T - 1049907-IXTQ102N20T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ102N20T
1049907-IXTQ102N20T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ102N20T 1049907-IXTQ102N20T
Manufacturer: IXYS Win Source Part Number: 1049907-IXTQ102N20T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 750W (Tc) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-3P Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 102A (Tc) Gate-Source Threshold Voltage: 4.5V @ 1mA Max Gate Charge: 114nC @ 10V Max Input Capacitance: 6800pF @ 25V Maximum Rds On at Id,Vgs: 23 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049907-IXTQ102N20T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 750W (Tc)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-3P
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 102A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 1mA
Max Gate Charge: 114nC @ 10V
Max Input Capacitance: 6800pF @ 25V
Maximum Rds On at Id,Vgs: 23 mOhm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTQ102N20T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTQ102N20T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTQ102N20T
MOSFET N-CH 200V 102A TO3P

MOSFET N-CH 200V 102A TO3P

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IXTQ102N20T 1049907-IXTQ102N20T IXTQ102N20T
Product Name 200V 102A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ102N20T Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 750000 milliwatts 750000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-3; SOT3; TO-3P TO-3P-3, SC-65-3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFB8409 - 039496-AUIRFB8409 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 375000 milliwatts
View Details
6 suppliers
DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers