Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IXTP96P085T

Description
Win Source Part Number: 1278259-IXTP96P085T Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchP™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 85 V Current - Continuous Drain (Id) @ 25°C: 96A (Tc) Rds On (Max) @ Id, Vgs: 13mOhm @ 48A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 298W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Gate Charge (Qg) (Max) @ Vgs: 180 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 13100 pF @ 25 V Vgs (Max): ±15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTP96 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1278259-IXTP96P085T Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchP™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 85 V Current - Continuous Drain (Id) @ 25°C: 96A (Tc) Rds On (Max) @ Id, Vgs: 13mOhm @ 48A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 298W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Gate Charge (Qg) (Max) @ Vgs: 180 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 13100 pF @ 25 V Vgs (Max): ±15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTP96 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278259-IXTP96P085T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278259-IXTP96P085T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278259-IXTP96P085T
Win Source Part Number: 1278259-IXTP96P085T Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchP™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 85 V Current - Continuous Drain (Id) @ 25°C: 96A (Tc) Rds On (Max) @ Id, Vgs: 13mOhm @ 48A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 298W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Gate Charge (Qg) (Max) @ Vgs: 180 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 13100 pF @ 25 V Vgs (Max): ±15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTP96 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278259-IXTP96P085T
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchP™
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 85 V
Current - Continuous Drain (Id) @ 25°C: 96A (Tc)
Rds On (Max) @ Id, Vgs: 13mOhm @ 48A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 298W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Gate Charge (Qg) (Max) @ Vgs: 180 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 13100 pF @ 25 V
Vgs (Max): ±15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTP96
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - IXTP96P085T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTP96P085T-ND
Single FETs, MOSFETs IXTP96P085T-ND
P-Channel 85V 96A (Tc) 298W (Tc) Through Hole TO-220-3

P-Channel 85V 96A (Tc) 298W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP96P085T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP96P085T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP96P085T
MOSFET P-CH 85V 96A TO220AB

MOSFET P-CH 85V 96A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -96 Amps -85V 0.013 Rds

MOSFET -96 Amps -85V 0.013 Rds

Buy Now Datasheet
Single FETs, MOSFETs - IXTP96P085T - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXTP96P085T
Single FETs, MOSFETs IXTP96P085T
MOSFET P-CH 85V 96A TO220AB

MOSFET P-CH 85V 96A TO220AB

Supplier's Site Datasheet
MOSFET P-CH 85V 96A TO-220 - 401-IXTP96P085T - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 85V 96A TO-220
401-IXTP96P085T
MOSFET P-CH 85V 96A TO-220 401-IXTP96P085T
MOSFET P-CH 85V 96A TO-220

MOSFET P-CH 85V 96A TO-220

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited
Product Category Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1278259-IXTP96P085T IXTP96P085T-ND IXTP96P085T IXTP96P085T IXTP96P085T 401-IXTP96P085T
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs MOSFET P-CH 85V 96A TO-220
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type TO-220; SOT3 TO-220; TO-220-3 TO-220; TO-220-3 TO-220; TO-220-3
Packing Method Tube; Tube Tube; Tube
Transistor Technology / Material MOSFET (Metal Oxide) SILICON
V(BR)DSS 85 volts -85 volts
Unlock Full Specs
to access all available technical data