Zilog Single FETs, MOSFETs IXTP90N075T2

Description
N-Channel 75V 90A (Tc) 180W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 75V 90A (Tc) 180W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTP90N075T2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTP90N075T2-ND
Single FETs, MOSFETs IXTP90N075T2-ND
N-Channel 75V 90A (Tc) 180W (Tc) Through Hole TO-220-3

N-Channel 75V 90A (Tc) 180W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324597-IXTP90N075T2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324597-IXTP90N075T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324597-IXTP90N075T2
Manufacturer: IXYS Win Source Part Number: 1324597-IXTP90N075T2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 50 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 75 V Current - Continuous Drain (Id) @ 25°C: 90A (Tc) Rds On (Max) @ Id, Vgs: 10mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 180W (Tc) Supplier Device Package: TO-220-3 Gate Charge (Qg) (Max) @ Vgs: 54 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3290 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-220-3 ECCN: EAR99 Fake Threat In the Open Market: 77 REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: IXYS
Win Source Part Number: 1324597-IXTP90N075T2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 75 V
Current - Continuous Drain (Id) @ 25°C: 90A (Tc)
Rds On (Max) @ Id, Vgs: 10mOhm @ 25A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 180W (Tc)
Supplier Device Package: TO-220-3
Gate Charge (Qg) (Max) @ Vgs: 54 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3290 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 77
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP90N075T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP90N075T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP90N075T2
MOSFET N-CH 75V 90A TO220AB

MOSFET N-CH 75V 90A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTP90N075T2-ND 1324597-IXTP90N075T2 IXTP90N075T2
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Transistor Grade / Operating Range Military
Package Type QFN
View Details
2 suppliers
Single FETs, MOSFETs - 64-4092PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details