MOSFET N-CH 55V 90A TO220AB Product overview: IXTP90N055T from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP90N055T can be used for catalog matching and distributor lookup.
Manufacturer: IXYS
Win Source Part Number: 724175-IXTP90N055T
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 176W
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 55V
Id - Continuous Drain Current: 90A
Rds On (Maximum) at Id, Vgs: 8.8mOhm at 25A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 50μA
Gate Charge (Qg) (Maximum) at Vgs: 61nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 2500pF at 25V
MOSFET N-CH 55V 90A TO220AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-IXTP90N055T | 724175-IXTP90N055T | IXTP90N055T |
| Product Name | 55V 90A MOSFET Transistor | FETs - Single - IXTP90N055T | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 176000 milliwatts | 176000 milliwatts | |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Package Type | Tube | TO-220; SOT3 | TO-220; TO-220-3 |