N-Channel 700V 8A (Tc) 150W (Tc) Through Hole TO-220-3
MOSFET N-CH 700V 8A TO220-3
MOSFET 700V/8A Ultra Junct X2-Class MOSFET
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTP8N70X2-ND | IXTP8N70X2 | IXTP8N70X2 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel |