Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP88N085T IXTP88N085T

Description
Manufacturer: IXYS Win Source Part Number: 876143-IXTP88N085T Series: TrenchMV™ Features: 85 V Package: Tube Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 876143-IXTP88N085T Series: TrenchMV™ Features: 85 V Package: Tube Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP88N085T - 876143-IXTP88N085T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP88N085T
876143-IXTP88N085T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP88N085T 876143-IXTP88N085T
Manufacturer: IXYS Win Source Part Number: 876143-IXTP88N085T Series: TrenchMV™ Features: 85 V Package: Tube Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 876143-IXTP88N085T
Series: TrenchMV™
Features: 85 V
Package: Tube
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP88N085T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP88N085T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP88N085T
MOSFET N-CH 85V 88A TO220AB

MOSFET N-CH 85V 88A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 876143-IXTP88N085T IXTP88N085T
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP88N085T Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

500 Watt, 50 Volt, DC - 1.7 GHz, GaN RF Transistor - QPD1016L - Qorvo
Specs
Transistor Technology / Material GaN
Transistor Grade / Operating Range Military
Package Type NI-780
View Details
2 suppliers
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details