Zilog Single FETs, MOSFETs IXTP86N20T

Description
N-Channel 200V 86A (Tc) 480W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 200V 86A (Tc) 480W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTP86N20T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTP86N20T-ND
Single FETs, MOSFETs IXTP86N20T-ND
N-Channel 200V 86A (Tc) 480W (Tc) Through Hole TO-220-3

N-Channel 200V 86A (Tc) 480W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 86 Amps 200V 29 Rds

MOSFET 86 Amps 200V 29 Rds

Buy Now
MOSFET N-CH 200V 86A TO-220 - 401-IXTP86N20T - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 200V 86A TO-220
401-IXTP86N20T
MOSFET N-CH 200V 86A TO-220 401-IXTP86N20T
MOSFET N-CH 200V 86A TO-220

MOSFET N-CH 200V 86A TO-220

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP86N20T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP86N20T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP86N20T
MOSFET N-CH 200V 86A TO220AB

MOSFET N-CH 200V 86A TO220AB

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTP86N20T-ND IXTP86N20T 401-IXTP86N20T IXTP86N20T
Product Name Single FETs, MOSFETs MOSFET MOSFET N-CH 200V 86A TO-220 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Package Type TO-220; TO-220-3 10V
Transistor Technology / Material SILICON
MOSFET Operating Mode Enhancement; ENHANCEMENT MODE
V(BR)DSS 200 volts
Unlock Full Specs
to access all available technical data