Zilog Single FETs, MOSFETs IXTP80N10T

Description
N-Channel 100V 80A (Tc) 230W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 100V 80A (Tc) 230W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTP80N10T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTP80N10T-ND
Single FETs, MOSFETs IXTP80N10T-ND
N-Channel 100V 80A (Tc) 230W (Tc) Through Hole TO-220-3

N-Channel 100V 80A (Tc) 230W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP80N10T - 205714-IXTP80N10T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP80N10T
205714-IXTP80N10T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP80N10T 205714-IXTP80N10T
Manufacturer: IXYS Win Source Part Number: 205714-IXTP80N10T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 230W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 60nC @ 10V Max Input Capacitance: 3040pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14 mOhm @ 25A, 10V Alternative Parts (Cross-Reference): IRFB4710PBF; HUF75645P3_NL; HUF75645P3_Q; IXTP80N10T; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: IXYS
Win Source Part Number: 205714-IXTP80N10T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 230W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 5V @ 100μA
Max Gate Charge: 60nC @ 10V
Max Input Capacitance: 3040pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): IRFB4710PBF; HUF75645P3_NL; HUF75645P3_Q; IXTP80N10T;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 80 Amps 100V 13.0 Rds

MOSFET 80 Amps 100V 13.0 Rds

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP80N10T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP80N10T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP80N10T
MOSFET N-CH 100V 80A TO220AB

MOSFET N-CH 100V 80A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTP80N10T-ND 205714-IXTP80N10T IXTP80N10T IXTP80N10T
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP80N10T MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data