IXYS Corporation Electronic Surplus - IXTP76P10T IXTP76P10T

Description
Manufacturer: IXYS Win Source Part Number: 1191289-IXTP76P10T Series: TrenchP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 76A (Tc) Family Name: IXTP76P10T Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-220AB Channel Type Type: P Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 197nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 13700pF @ 25V Vgs (Maximum): ±15V Power Dissipation (Maximum): 298W (Tc) Rds On (Maximum) @ Id, Vgs: 25 mOhm @ 500mA, 10V Alternative Parts (Cross-Reference): OM60N10SC; OM60N10SCP; OM60N10SCT; Introduction Date: August 18, 2008 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1191289-IXTP76P10T Series: TrenchP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 76A (Tc) Family Name: IXTP76P10T Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-220AB Channel Type Type: P Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 197nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 13700pF @ 25V Vgs (Maximum): ±15V Power Dissipation (Maximum): 298W (Tc) Rds On (Maximum) @ Id, Vgs: 25 mOhm @ 500mA, 10V Alternative Parts (Cross-Reference): OM60N10SC; OM60N10SCP; OM60N10SCT; Introduction Date: August 18, 2008 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IXTP76P10T - 1191289-IXTP76P10T - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IXTP76P10T
1191289-IXTP76P10T
Electronic Surplus - IXTP76P10T 1191289-IXTP76P10T
Manufacturer: IXYS Win Source Part Number: 1191289-IXTP76P10T Series: TrenchP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 76A (Tc) Family Name: IXTP76P10T Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-220AB Channel Type Type: P Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 197nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 13700pF @ 25V Vgs (Maximum): ±15V Power Dissipation (Maximum): 298W (Tc) Rds On (Maximum) @ Id, Vgs: 25 mOhm @ 500mA, 10V Alternative Parts (Cross-Reference): OM60N10SC; OM60N10SCP; OM60N10SCT; Introduction Date: August 18, 2008 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: IXYS
Win Source Part Number: 1191289-IXTP76P10T
Series: TrenchP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 76A (Tc)
Family Name: IXTP76P10T
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-220AB
Channel Type Type: P
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 197nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 13700pF @ 25V
Vgs (Maximum): ±15V
Power Dissipation (Maximum): 298W (Tc)
Rds On (Maximum) @ Id, Vgs: 25 mOhm @ 500mA, 10V
Alternative Parts (Cross-Reference): OM60N10SC; OM60N10SCP; OM60N10SCT;
Introduction Date: August 18, 2008
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1191289-IXTP76P10T
Product Name Electronic Surplus - IXTP76P10T
Unlock Full Specs
to access all available technical data