Zilog Single FETs, MOSFETs IXTP76N25T

Description
N-Channel 250V 76A (Tc) 460W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 250V 76A (Tc) 460W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTP76N25T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTP76N25T-ND
Single FETs, MOSFETs IXTP76N25T-ND
N-Channel 250V 76A (Tc) 460W (Tc) Through Hole TO-220-3

N-Channel 250V 76A (Tc) 460W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP76N25T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP76N25T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP76N25T
MOSFET N-CH 250V 76A TO220AB

MOSFET N-CH 250V 76A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 76 Amps 250V 39 Rds

MOSFET 76 Amps 250V 39 Rds

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTP76N25T-ND IXTP76N25T IXTP76N25T
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 14 dB
View Details
4 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF2807 - 199523-AUIRF2807 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 75 volts
PD 230000 milliwatts
View Details
6 suppliers