Manufacturer: IXYS
Win Source Part Number: 876142-IXTP70N085T
Series: TrenchMV™
Features: 85 V
Package: Tube
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CH 85V 70A TO220AB
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 876142-IXTP70N085T | IXTP70N085T |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP70N085T | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | TO-220; TO-220-3 |