N-Channel 500V 6A (Tc) 300W (Tc) Through Hole TO-220-3
Manufacturer: IXYS
Win Source Part Number: 1324573-IXTP6N50D2
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
FET Feature: Depletion Mode
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 6A (Tc)
Rds On (Max) @ Id, Vgs: 500mOhm @ 3A, 0V
Power Dissipation (Max): 300W (Tc)
Supplier Device Package: TO-220-3
Gate Charge (Qg) (Max) @ Vgs: 96 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 2800 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: IXTP6
RoHS Status: ROHS3 Compliant
MOSFET N-CH 500V 6A TO220AB
MOSFET N-CH MOSFETS (D2) 500V 6A
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 238-IXTP6N50D2-ND | 1324573-IXTP6N50D2 | IXTP6N50D2 | IXTP6N50D2 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | ||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220-3 | TO-220; TO-220-3 | |
| MOSFET Operating Mode | Depletion |