Manufacturer: IXYS
Win Source Part Number: 876141-IXTP52P10P
Series: PolarP™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 52A (Tc) 300W (Tc) Through Hole TO-220-3
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: IXTP52
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
P-Channel 100V 52A (Tc) 300W (Tc) Through Hole TO-220-3
MOSFET -52.0 Amps -100V 0.050 Rds
MOSFET P-CH 100V 52A TO220AB
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 876141-IXTP52P10P | IXTP52P10P-ND | IXTP52P10P | IXTP52P10P |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP52P10P | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel |