Littelfuse, Inc. Single FETs, MOSFETs IXTP4N65X2

Description
N-Channel 650V 4A (Tc) 80W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 650V 4A (Tc) 80W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTP4N65X2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTP4N65X2-ND
Single FETs, MOSFETs 238-IXTP4N65X2-ND
N-Channel 650V 4A (Tc) 80W (Tc) Through Hole TO-220

N-Channel 650V 4A (Tc) 80W (Tc) Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1066204-IXTP4N65X2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1066204-IXTP4N65X2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1066204-IXTP4N65X2
Win Source Part Number: 1066204-IXTP4N65X2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Ultra X2 Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 4A (Tc) Rds On (Max) @ Id, Vgs: 850mOhm @ 2A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 80W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Gate Charge (Qg) (Max) @ Vgs: 8.3 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 455 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): STF9N65M2; STP9N65M2; IPA50R800CEXKSA2; STF8NM50N; IPA65R650CEXKSA1; IPA65R1K5CEXKSA1; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTP4 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1066204-IXTP4N65X2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Ultra X2
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 4A (Tc)
Rds On (Max) @ Id, Vgs: 850mOhm @ 2A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 80W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Gate Charge (Qg) (Max) @ Vgs: 8.3 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 455 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): STF9N65M2; STP9N65M2; IPA50R800CEXKSA2; STF8NM50N; IPA65R650CEXKSA1; IPA65R1K5CEXKSA1;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTP4
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP4N65X2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP4N65X2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP4N65X2
MOSFET N-CH 650V 4A TO220

MOSFET N-CH 650V 4A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 238-IXTP4N65X2-ND 1066204-IXTP4N65X2 IXTP4N65X2
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF2804S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details