Zilog Single FETs, MOSFETs IXTP48P05T

Description
P-Channel 50V 48A (Tc) 150W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
P-Channel 50V 48A (Tc) 150W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTP48P05T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTP48P05T-ND
Single FETs, MOSFETs IXTP48P05T-ND
P-Channel 50V 48A (Tc) 150W (Tc) Through Hole TO-220-3

P-Channel 50V 48A (Tc) 150W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP48P05T - 1049893-IXTP48P05T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP48P05T
1049893-IXTP48P05T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP48P05T 1049893-IXTP48P05T
Manufacturer: IXYS Win Source Part Number: 1049893-IXTP48P05T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 48A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 53nC @ 10V Max Input Capacitance: 3660pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 30 mOhm @ 24A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: IXYS
Win Source Part Number: 1049893-IXTP48P05T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 48A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 53nC @ 10V
Max Input Capacitance: 3660pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 30 mOhm @ 24A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP48P05T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP48P05T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP48P05T
MOSFET P-CH 50V 48A TO220AB

MOSFET P-CH 50V 48A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET TenchP Power MOSFET

MOSFET TenchP Power MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTP48P05T-ND 1049893-IXTP48P05T IXTP48P05T IXTP48P05T
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP48P05T Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
V(BR)DSS 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFR48ZTRL-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
4 suppliers