Manufacturer: IXYS
Win Source Part Number: 1049892-IXTP48N20T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 250W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 48A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 60nC @ 10V
Max Input Capacitance: 3000pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 50 mOhm @ 24A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
N-Channel 200V 48A (Tc) 250W (Tc) Through Hole TO-220-3
MOSFET N-CH 200V 48A TO-220
MOSFET N-CH 200V 48A TO220AB
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1049892-IXTP48N20T | IXTP48N20T-ND | IXTP48N20T | 401-IXTP48N20T | IXTP48N20T |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP48N20T | Single FETs, MOSFETs | MOSFET | MOSFET N-CH 200V 48A TO-220 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 200 volts | 200 volts | |||
| PD | 250000 milliwatts | 250000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-220; TO-220-3 |