P-Channel 150V 44A (Tc) 298W (Tc) Through Hole TO-220-3
Win Source Part Number: 1191411-IXTP44P15T
Category: Discrete Semiconductor Products>Transistors
Series: TrenchP™
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 150 V
Current - Continuous Drain (Id) @ 25°C: 44A (Tc)
Rds On (Max) @ Id, Vgs: 65mOhm @ 500mA, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 298W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Gate Charge (Qg) (Max) @ Vgs: 175 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 13400 pF @ 25 V
Vgs (Max): ±15V
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTP44
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET P-CH 150V 44A TO220AB
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 238-IXTP44P15T-ND | 1191411-IXTP44P15T | IXTP44P15T | IXTP44P15T |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel |