IXYS Integrated Circuits Division MOSFET IXTP44N25T

Description
MOSFET 44 Amps 250V 72 Rds
Description
MOSFET 44 Amps 250V 72 Rds

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 44 Amps 250V 72 Rds

MOSFET 44 Amps 250V 72 Rds

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP44N25T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP44N25T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP44N25T
MOSFET N-CH 250V 44A TO220AB

MOSFET N-CH 250V 44A TO220AB

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTP44N25T IXTP44N25T
Product Name MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-220; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
3 suppliers
Single FETs, MOSFETs - AUIRFZ44NS-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers