Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP44N10T IXTP44N10T

Description
Manufacturer: IXYS Win Source Part Number: 1049891-IXTP44N10T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 130W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 44A (Tc) Gate-Source Threshold Voltage: 4.5V @ 25μA Max Gate Charge: 33nC @ 10V Max Input Capacitance: 1262pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 30 mOhm @ 22A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049891-IXTP44N10T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 130W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 44A (Tc) Gate-Source Threshold Voltage: 4.5V @ 25μA Max Gate Charge: 33nC @ 10V Max Input Capacitance: 1262pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 30 mOhm @ 22A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP44N10T - 1049891-IXTP44N10T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP44N10T
1049891-IXTP44N10T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP44N10T 1049891-IXTP44N10T
Manufacturer: IXYS Win Source Part Number: 1049891-IXTP44N10T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 130W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 44A (Tc) Gate-Source Threshold Voltage: 4.5V @ 25μA Max Gate Charge: 33nC @ 10V Max Input Capacitance: 1262pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 30 mOhm @ 22A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1049891-IXTP44N10T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 130W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 44A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 25μA
Max Gate Charge: 33nC @ 10V
Max Input Capacitance: 1262pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 30 mOhm @ 22A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IXTP44N10T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTP44N10T-ND
Single FETs, MOSFETs IXTP44N10T-ND
N-Channel 100V 44A (Tc) 130W (Tc) Through Hole TO-220-3

N-Channel 100V 44A (Tc) 130W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP44N10T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP44N10T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP44N10T
MOSFET N-CH 100V 44A TO220AB

MOSFET N-CH 100V 44A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 44 Amps 100V 25.0 Rds

MOSFET 44 Amps 100V 25.0 Rds

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1049891-IXTP44N10T IXTP44N10T-ND IXTP44N10T IXTP44N10T
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP44N10T Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 100 volts
PD 130000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGB30N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details