Littelfuse, Inc. Single FETs, MOSFETs IXTP42N25P

Description
N-Channel 250V 42A (Tc) 300W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 250V 42A (Tc) 300W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTP42N25P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTP42N25P-ND
Single FETs, MOSFETs IXTP42N25P-ND
N-Channel 250V 42A (Tc) 300W (Tc) Through Hole TO-220-3

N-Channel 250V 42A (Tc) 300W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP42N25P - 1049890-IXTP42N25P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP42N25P
1049890-IXTP42N25P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP42N25P 1049890-IXTP42N25P
Manufacturer: IXYS Win Source Part Number: 1049890-IXTP42N25P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 42A (Tc) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 70nC @ 10V Max Input Capacitance: 2300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 84 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1049890-IXTP42N25P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 42A (Tc)
Gate-Source Threshold Voltage: 5.5V @ 250μA
Max Gate Charge: 70nC @ 10V
Max Input Capacitance: 2300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 84 mOhm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 42 Amps 250V 0.084 Rds

MOSFET 42 Amps 250V 0.084 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP42N25P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP42N25P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP42N25P
MOSFET N-CH 250V 42A TO220AB

MOSFET N-CH 250V 42A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTP42N25P-ND 1049890-IXTP42N25P IXTP42N25P IXTP42N25P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP42N25P MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
V(BR)DSS 250 volts
Unlock Full Specs
to access all available technical data