Zilog Single FETs, MOSFETs IXTP42N15T

Description
N-Channel 150V 42A (Tc) 200W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 150V 42A (Tc) 200W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTP42N15T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTP42N15T-ND
Single FETs, MOSFETs IXTP42N15T-ND
N-Channel 150V 42A (Tc) 200W (Tc) Through Hole TO-220-3

N-Channel 150V 42A (Tc) 200W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP42N15T - 1049889-IXTP42N15T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP42N15T
1049889-IXTP42N15T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP42N15T 1049889-IXTP42N15T
Manufacturer: IXYS Win Source Part Number: 1049889-IXTP42N15T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 200W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 42A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 21nC @ 10V Max Input Capacitance: 1880pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 45 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1049889-IXTP42N15T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 42A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 21nC @ 10V
Max Input Capacitance: 1880pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 45 mOhm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP42N15T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP42N15T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP42N15T
MOSFET N-CH 150V 42A TO220AB

MOSFET N-CH 150V 42A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 42 Amps 150V 0.045 Rds

MOSFET 42 Amps 150V 0.045 Rds

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTP42N15T-ND 1049889-IXTP42N15T IXTP42N15T IXTP42N15T
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP42N15T Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
V(BR)DSS 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

1200V 65A MOSFET Transistor - 278-UF3C120040K4S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 429 milliwatts
View Details
5 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRFS8403TRR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Bulk; Bulk
View Details