Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP3N50D2 IXTP3N50D2

Description
Manufacturer: IXYS Win Source Part Number: 1049888-IXTP3N50D2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET FET Feature: Depletion Mode Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 3A (Tc) Max Gate Charge: 40nC @ 5V Max Input Capacitance: 1070pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 1.5A, 0V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049888-IXTP3N50D2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET FET Feature: Depletion Mode Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 3A (Tc) Max Gate Charge: 40nC @ 5V Max Input Capacitance: 1070pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 1.5A, 0V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP3N50D2 - 1049888-IXTP3N50D2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP3N50D2
1049888-IXTP3N50D2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP3N50D2 1049888-IXTP3N50D2
Manufacturer: IXYS Win Source Part Number: 1049888-IXTP3N50D2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET FET Feature: Depletion Mode Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 3A (Tc) Max Gate Charge: 40nC @ 5V Max Input Capacitance: 1070pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 1.5A, 0V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1049888-IXTP3N50D2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
FET Feature: Depletion Mode
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 3A (Tc)
Max Gate Charge: 40nC @ 5V
Max Input Capacitance: 1070pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 1.5A, 0V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IXTP3N50D2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTP3N50D2-ND
Single FETs, MOSFETs IXTP3N50D2-ND
N-Channel 500V 3A (Tc) 125W (Tc) Through Hole TO-220-3

N-Channel 500V 3A (Tc) 125W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH MOSFETS (D2) 500V 3A

MOSFET N-CH MOSFETS (D2) 500V 3A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP3N50D2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP3N50D2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP3N50D2
MOSFET N-CH 500V 3A TO220AB

MOSFET N-CH 500V 3A TO220AB

Supplier's Site
MOSFET N-CH 500V 3A TO220AB - 401-IXTP3N50D2 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 500V 3A TO220AB
401-IXTP3N50D2
MOSFET N-CH 500V 3A TO220AB 401-IXTP3N50D2
MOSFET N-CH 500V 3A TO220AB

MOSFET N-CH 500V 3A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1049888-IXTP3N50D2 IXTP3N50D2-ND IXTP3N50D2 IXTP3N50D2 401-IXTP3N50D2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP3N50D2 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 500V 3A TO220AB
Polarity N-Channel; N-Channel N-Channel
MOSFET Operating Mode Depletion
V(BR)DSS 500 volts
PD 125000 milliwatts 125000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data