Manufacturer: IXYS
Win Source Part Number: 876140-IXTP3N100P
Series: PolarVHV™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 3A (Tc) 125W (Tc) Through Hole TO-220-3
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: IXTP3
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
N-Channel 1000V 3A (Tc) 125W (Tc) Through Hole TO-220-3
MOSFET N-CH 1000V 3A TO220AB
MOSFET N-CH 1000V 3A TO220AB
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 876140-IXTP3N100P | IXTP3N100P-ND | IXTP3N100P | IXTP3N100P | IXTP3N100P |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP3N100P | Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | TO-220; SOT3; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 | |
| Transistor Technology / Material | MOSFET (Metal Oxide) |