Manufacturer: IXYS
Win Source Part Number: 1191284-IXTP36P15P
Series: PolarP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 36A (Tc)
Family Name: IXTP36P15P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-220AB
Channel Type Type: P
Drain Source Voltage: 150V
Vgs(th) (Maximum) @ Id: 4.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 55nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 3100pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 300W (Tc)
Rds On (Maximum) @ Id, Vgs: 110 mOhm @ 18A, 10V
Alternative Parts (Cross-Reference): IRF6218; IRF6218PbF;
Introduction Date: October 16, 2007
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
P-Channel 150V 36A (Tc) 300W (Tc) Through Hole TO-220-3
MOSFET -36.0 Amps -150V 0.110 Rds
MOSFET P-CH 150V 36A TO220AB
MOSFET P-CH 150V 36A TO220AB
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1191284-IXTP36P15P | 238-IXTP36P15P-ND | IXTP36P15P | IXTP36P15P | IXTP36P15P |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP36P15P | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | TO-220; SOT3 | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 | |
| Polarity | P-Channel | P-Channel; P-Channel | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||
| V(BR)DSS | 150 volts |