Zilog Single FETs, MOSFETs IXTP32P20T

Description
P-Channel 200V 32A (Tc) 300W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
P-Channel 200V 32A (Tc) 300W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTP32P20T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTP32P20T-ND
Single FETs, MOSFETs 238-IXTP32P20T-ND
P-Channel 200V 32A (Tc) 300W (Tc) Through Hole TO-220-3

P-Channel 200V 32A (Tc) 300W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP32P20T - 849906-IXTP32P20T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP32P20T
849906-IXTP32P20T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP32P20T 849906-IXTP32P20T
Manufacturer: IXYS Win Source Part Number: 849906-IXTP32P20T Series: TrenchP™ Features: 200 V Package: Tube Family Name: IXTP32 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 849906-IXTP32P20T
Series: TrenchP™
Features: 200 V
Package: Tube
Family Name: IXTP32
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP32P20T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP32P20T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP32P20T
MOSFET P-CH 200V 32A TO220AB

MOSFET P-CH 200V 32A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET TenchP Power MOSFET

MOSFET TenchP Power MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - IXTP32P20T - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXTP32P20T
Single FETs, MOSFETs IXTP32P20T
MOSFET P-CH 200V 32A TO220AB

MOSFET P-CH 200V 32A TO220AB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 238-IXTP32P20T-ND 849906-IXTP32P20T IXTP32P20T IXTP32P20T IXTP32P20T
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP32P20T Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type TO-220; TO-220-3 SOT3 185 nC @ 10 V TO-220; TO-220-3
Packing Method Tube; Tube
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details