MOSFET N-CH 200V 32A TO220AB Product overview: IXTP32N20T from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP32N20T can be used for catalog matching and distributor lookup.
Manufacturer: IXYS
Win Source Part Number: 205711-IXTP32N20T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 32A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 1760pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 72 mOhm @ 16A, 10V
Alternative Parts (Cross-Reference): FQP34N20; IRFB23N20D; STP30NF20;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
MOSFET N-CH 200V 32A TO220AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-IXTP32N20T | 205711-IXTP32N20T | IXTP32N20T | IXTP32N20T |
| Product Name | 200V 32A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP32N20T | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 200 volts | 200 volts | ||
| PD | 200 milliwatts | 200000 milliwatts |