Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IXTP300N04T2

Description
Manufacturer: IXYS Win Source Part Number: 1324372-IXTP300N04T2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 50 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 300A (Tc) Rds On (Max) @ Id, Vgs: 2.5mOhm @ 500mA, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 480W (Tc) Supplier Device Package: TO-220-3 Gate Charge (Qg) (Max) @ Vgs: 145 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 10700 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-220-3 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -IXTP300N04T2 Base Product Number: IXTP300 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1324372-IXTP300N04T2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 50 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 300A (Tc) Rds On (Max) @ Id, Vgs: 2.5mOhm @ 500mA, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 480W (Tc) Supplier Device Package: TO-220-3 Gate Charge (Qg) (Max) @ Vgs: 145 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 10700 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-220-3 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -IXTP300N04T2 Base Product Number: IXTP300 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324372-IXTP300N04T2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324372-IXTP300N04T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324372-IXTP300N04T2
Manufacturer: IXYS Win Source Part Number: 1324372-IXTP300N04T2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 50 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 300A (Tc) Rds On (Max) @ Id, Vgs: 2.5mOhm @ 500mA, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 480W (Tc) Supplier Device Package: TO-220-3 Gate Charge (Qg) (Max) @ Vgs: 145 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 10700 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-220-3 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -IXTP300N04T2 Base Product Number: IXTP300 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1324372-IXTP300N04T2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 300A (Tc)
Rds On (Max) @ Id, Vgs: 2.5mOhm @ 500mA, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 480W (Tc)
Supplier Device Package: TO-220-3
Gate Charge (Qg) (Max) @ Vgs: 145 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 10700 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -IXTP300N04T2
Base Product Number: IXTP300
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - IXTP300N04T2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTP300N04T2-ND
Single FETs, MOSFETs IXTP300N04T2-ND
N-Channel 40V 300A (Tc) 480W (Tc) Through Hole TO-220-3

N-Channel 40V 300A (Tc) 480W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP300N04T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP300N04T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP300N04T2
MOSFET N-CH 40V 300A TO220AB

MOSFET N-CH 40V 300A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1324372-IXTP300N04T2 IXTP300N04T2-ND IXTP300N04T2
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers
Single FETs, MOSFETs - AUIRFS4310ZTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers