Win Source Part Number: 1346673-IXTP2R4N50P
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: PolarHV™
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Power Dissipation (Max): 55W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTP2
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 2.4A (Tc)
Rds On (Max) @ Id, Vgs: 3.75Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id: 5.5V @ 25µA
Gate Charge (Qg) (Max) @ Vgs: 6.1 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 240 pF @ 25 V
N-Channel 500V 2.4A (Tc) 55W (Tc) Through Hole TO-220-3
MOSFET N-CH 500V 2.4A TO220AB
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1346673-IXTP2R4N50P | IXTP2R4N50P-ND | IXTP2R4N50P |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |