Zilog Single FETs, MOSFETs IXTP2N80

Description
N-Channel 800V 2A (Tc) 54W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 800V 2A (Tc) 54W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTP2N80-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTP2N80-ND
Single FETs, MOSFETs IXTP2N80-ND
N-Channel 800V 2A (Tc) 54W (Tc) Through Hole TO-220-3

N-Channel 800V 2A (Tc) 54W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
IXTP2N80
MOSFET IXTP2N80
MOSFET 2 Amps 800V 6.2 Rds

MOSFET 2 Amps 800V 6.2 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP2N80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP2N80
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP2N80
MOSFET N-CH 800V 2A TO220AB

MOSFET N-CH 800V 2A TO220AB

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTP2N80-ND IXTP2N80 IXTP2N80
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
DC - 5 GHz, 45 Watt, 48 Volt GaN RF Power Transistor - QPD0030 - Qorvo
Specs
Transistor Technology / Material DC - 5 GHz, 45 Watt, 48 Volt GaN RF Power Transistor
Transistor Grade / Operating Range Military
Package Type QFN
View Details
3 suppliers