Zilog Single FETs, MOSFETs IXTP2N60P

Description
N-Channel 600V 2A (Tc) 55W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 600V 2A (Tc) 55W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTP2N60P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTP2N60P-ND
Single FETs, MOSFETs IXTP2N60P-ND
N-Channel 600V 2A (Tc) 55W (Tc) Through Hole TO-220-3

N-Channel 600V 2A (Tc) 55W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
600V 2A MOSFET Transistor
278-IXTP2N60P
600V 2A MOSFET Transistor 278-IXTP2N60P
MOSFET N-CH 600V 2A TO220AB Product overview: IXTP2N60P from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP2N60P can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 2A TO220AB Product overview: IXTP2N60P from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP2N60P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP2N60P - 1049884-IXTP2N60P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP2N60P
1049884-IXTP2N60P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP2N60P 1049884-IXTP2N60P
Manufacturer: IXYS Win Source Part Number: 1049884-IXTP2N60P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 55W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 2A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 7nC @ 10V Max Input Capacitance: 240pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 5.1 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: IXYS
Win Source Part Number: 1049884-IXTP2N60P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 55W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 2A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 7nC @ 10V
Max Input Capacitance: 240pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 5.1 Ohm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP2N60P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP2N60P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP2N60P
MOSFET N-CH 600V 2A TO220AB

MOSFET N-CH 600V 2A TO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTP2N60P-ND 278-IXTP2N60P 1049884-IXTP2N60P IXTP2N60P
Product Name Single FETs, MOSFETs 600V 2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP2N60P Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3; TO-220AB TO-220; TO-220-3
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts 600 volts
Unlock Full Specs
to access all available technical data