Zilog Single FETs, MOSFETs IXTP28P065T

Description
P-Channel 65V 28A (Tc) 83W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
P-Channel 65V 28A (Tc) 83W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTP28P065T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTP28P065T-ND
Single FETs, MOSFETs 238-IXTP28P065T-ND
P-Channel 65V 28A (Tc) 83W (Tc) Through Hole TO-220-3

P-Channel 65V 28A (Tc) 83W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325253-IXTP28P065T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325253-IXTP28P065T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325253-IXTP28P065T
Manufacturer: IXYS Win Source Part Number: 1325253-IXTP28P065T Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 50 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 65 V Current - Continuous Drain (Id) @ 25°C: 28A (Tc) Rds On (Max) @ Id, Vgs: 45mOhm @ 14A, 10V Vgs(th) (Max) @ Id: 4.5V @ 250µA Power Dissipation (Max): 83W (Tc) Supplier Device Package: TO-220-3 Gate Charge (Qg) (Max) @ Vgs: 46 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2030 pF @ 25 V Vgs (Max): ±15V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-220-3 ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXTP28 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1325253-IXTP28P065T
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 65 V
Current - Continuous Drain (Id) @ 25°C: 28A (Tc)
Rds On (Max) @ Id, Vgs: 45mOhm @ 14A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 250µA
Power Dissipation (Max): 83W (Tc)
Supplier Device Package: TO-220-3
Gate Charge (Qg) (Max) @ Vgs: 46 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2030 pF @ 25 V
Vgs (Max): ±15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: IXTP28
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP28P065T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP28P065T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP28P065T
MOSFET P-CH 65V 28A TO220AB

MOSFET P-CH 65V 28A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 28 Amps 65V 0.045 Rds

MOSFET 28 Amps 65V 0.045 Rds

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 238-IXTP28P065T-ND 1325253-IXTP28P065T IXTP28P065T IXTP28P065T
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data