Zilog Single FETs, MOSFETs IXTP26P10T

Description
P-Channel 100V 26A (Tc) 150W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
P-Channel 100V 26A (Tc) 150W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTP26P10T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTP26P10T-ND
Single FETs, MOSFETs IXTP26P10T-ND
P-Channel 100V 26A (Tc) 150W (Tc) Through Hole TO-220-3

P-Channel 100V 26A (Tc) 150W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP26P10T - 1049881-IXTP26P10T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP26P10T
1049881-IXTP26P10T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP26P10T 1049881-IXTP26P10T
Manufacturer: IXYS Win Source Part Number: 1049881-IXTP26P10T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 26A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 52nC @ 10V Max Input Capacitance: 3820pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 90 mOhm @ 13A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Quantity per package: 50

Manufacturer: IXYS
Win Source Part Number: 1049881-IXTP26P10T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 26A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 52nC @ 10V
Max Input Capacitance: 3820pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 90 mOhm @ 13A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP26P10T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP26P10T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP26P10T
MOSFET P-CH 100V 26A TO220AB

MOSFET P-CH 100V 26A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET P-CH 200V 26A TO-220

MOSFET MOSFET P-CH 200V 26A TO-220

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTP26P10T-ND 1049881-IXTP26P10T IXTP26P10T IXTP26P10T
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP26P10T Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data

Similar Products